Search
Filters

TPS62321YZDT

Part No :
TPS62321YZDT
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BCK 1.5V 0.5A SYNC 8DSBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 37 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DSBGA (2.3x1.3)
Win Source Part Number 142005-TPS62321YZDT
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX8640YEXT16+T;  FAN5358S718X;   TPS62313YZD; TPS62321YZDT;  
The TPS62321YZDT is manufactured by Texas Instruments, which is available in 8-DSBGA (2.3x1.3), with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 3MHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 1.5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DSBGA (2.3x1.3)
Win Source Part Number 142005-TPS62321YZDT
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX8640YEXT16+T;  FAN5358S718X;   TPS62313YZD; TPS62321YZDT;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62321YZDT
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
TPS62321YZDT Price

TPS62321YZDT Datasheet
TPS62321YZDT Application

TPS62321YZDT Replacement
TPS62321YZDT Pdf

TPS62321YZDT Pinout
TPS62321YZDT Image

TPS62321YZDT Picture
TPS62321YZDT In Stock

TPS62321YZDT Distributor
TPS62321YZDT PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Minimum Parts High- or Low-Side MOSFET Driver | IC DRIVER MOSF HI/LOW SIDE 8-DIP
23
DG ISO 2.5KV RS422/RS485 16SOIC
30
FIXED IND 56UH 4MA 2.8 OHM SMD
400
64M-BIT [8M x 8/4M x 16] SINGLE VOLTAGE 3V
198
GLASS PASSIVATED FAST EFFICIENT RECTIFIER
113
ORGANIC THERMAL SENSITIVE PELLET TYPE 10 AMPERES RATED CURRENT
500
IC MOTOR DRIVER LOWSIDE 20SO
70

Top Sellers