TPS62400DRCR

Part No :
TPS62400DRCR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
Conv DC-DC 2.5V to 6V Synchronous Step Down Dual-Out 0.6V to 6V 0.4A/0.6A 10-Pin VSON EP T/R / IC REG BUCK ADJ DL SYNC 10SON
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
19+
$2.6970
$51.243
45+
$2.2460
$101.070
69+
$2.1810
$150.489
95+
$2.1170
$201.115
122+
$2.0520
$250.344
162+
$1.8590
$301.158
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 39,682 pieces
MOQ: 19 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 6V
Output Current 400mA, 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034401-TPS62400DRCR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Family Name TPS62400
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MAX1970EEE+T;  MAX1972EEE+T;  MAX15021ATI+T;  MAX15021ATB+; 
The TPS62400DRCR is manufactured by Texas Instruments, which is available in 10-VSON (3x3), with the function of Step-Down. The part operates from 2.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2.25MHz switching frequency, which is capable of supplying 400mA, 600mA output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 6V
Output Current 400mA, 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 034401-TPS62400DRCR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Family Name TPS62400
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MAX1970EEE+T;  MAX1972EEE+T;  MAX15021ATI+T;  MAX15021ATB+; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62400DRCR
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
TPS62400DRCR Price

TPS62400DRCR Datasheet
TPS62400DRCR Application

TPS62400DRCR Replacement
TPS62400DRCR Pdf

TPS62400DRCR Pinout
TPS62400DRCR Image

TPS62400DRCR Picture
TPS62400DRCR In Stock

TPS62400DRCR Distributor
TPS62400DRCR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 512KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 512KB Flash 2.5V 100-Pin LQFP T/R
90
EVAL BOARD FOR UPC8128 900MHZ
300
TVS DIODE 58VWM 94VC R6
24
FERRITE BEAD 30 OHM 0805 1LN
6400

Top Sellers