TPS62400DRCT

Part No :
TPS62400DRCT
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ DL SYNC 10SON
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
22+
$2.2860
$50.292
53+
$1.9040
$100.912
82+
$1.8490
$151.618
112+
$1.7940
$200.928
144+
$1.7390
$250.416
191+
$1.5750
$300.825
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,320 pieces
MOQ: 22 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 6V
Output Current 400mA, 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 089917-TPS62400DRCT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
The TPS62400DRCT is manufactured by Texas Instruments, which is available in 10-VSON (3x3), with the function of Step-Down. The part operates from 2.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2.25MHz switching frequency, which is capable of supplying 400mA, 600mA output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 6V
Output Current 400mA, 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 089917-TPS62400DRCT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62400DRCT
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
TPS62400DRCT Price

TPS62400DRCT Datasheet
TPS62400DRCT Application

TPS62400DRCT Replacement
TPS62400DRCT Pdf

TPS62400DRCT Pinout
TPS62400DRCT Image

TPS62400DRCT Picture
TPS62400DRCT In Stock

TPS62400DRCT Distributor
TPS62400DRCT PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Single N-channel MOSFET
2140
IC PMU MULTIFUNCTION
141
Silicon Tuning Diode
10
IC SMART LOAD SWITCH SC70-6
213
Monolithic 16-Bit DIGITAL-TO-ANALOG CONVERTERS
141
LDO Regulator Pos 2.5V 0.5A 8-Pin MSOP T/R
99
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
10500
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
397
IC MOTOR DRIVER ON/OFF 6UTQFN
396

Top Sellers