TPS63020DSJT

Part No :
TPS63020DSJT
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK BST ADJ 3.5A 14VSON
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
3+
$20.2260
$60.678
6+
$16.8390
$101.034
10+
$16.3550
$163.550
13+
$15.8710
$206.323
17+
$15.3880
$261.596
22+
$13.9360
$306.592
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 57,949 pieces
MOQ: 3 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 3.5A (Switch)
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-VSON (4x3)
Win Source Part Number 034425-TPS63020DSJT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
TPS63020DSJR;  TPS63020DSJ_; 

The TPS63020DSJT is manufactured by Texas Instruments, which is available in 14-VSON (4x3), with the function of Step-Up/Step-Down. The part operates from 1.8V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2.4MHz switching frequency, which is capable of supplying 3.5A (Switch) output current, with an output voltage of 1.2V.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 3.5A (Switch)
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-VSON (4x3)
Win Source Part Number 034425-TPS63020DSJT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
TPS63020DSJR;  TPS63020DSJ_; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS63020DSJT
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
TPS63020DSJT Price

TPS63020DSJT Datasheet
TPS63020DSJT Application

TPS63020DSJT Replacement
TPS63020DSJT Pdf

TPS63020DSJT Pinout
TPS63020DSJT Image

TPS63020DSJT Picture
TPS63020DSJT In Stock

TPS63020DSJT Distributor
TPS63020DSJT PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TVS DIODE 5VWM 9.2VC POWERMITE
600
SAW Filter 2330 MHz SMD 3.0X3.0 mm
3
LED OSTAR AMBER 617NM 2SMD
600
IC ERM/LRA HAPTIC DRIVER 9DSBGA
773

Top Sellers