Search
Filters

TPS63030DSKR

Part No : TPS63030DSKR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK BOOST ADJ 0.9A 10SON
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
€0.872
€52.291
135+
€0.738
€99.584
205+
€0.716
€146.679
280+
€0.692
€193.871
360+
€0.670
€241.289
480+
€0.604
€289.825
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 249,997 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 900mA (Switch)
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-SON (2.5x2.5)
Win Source Part Number 034426-TPS63030DSKR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
Family Name TPS63030
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LTC3127EMSE#TRPBF; LTC3127EMSE#PBF;  STBB1PUR;  
The TPS63030DSKR is manufactured by Texas Instruments, which is available in 10-SON (2.5x2.5), with the function of Step-Up/Step-Down. The part operates from 1.8V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2.4MHz switching frequency, which is capable of supplying 900mA (Switch) output current, with an output voltage of 1.2V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Output Current 900mA (Switch)
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-SON (2.5x2.5)
Win Source Part Number 034426-TPS63030DSKR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
Family Name TPS63030
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LTC3127EMSE#TRPBF; LTC3127EMSE#PBF;  STBB1PUR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS63030DSKR
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
TPS63030DSKR Price

TPS63030DSKR Datasheet
TPS63030DSKR Application

TPS63030DSKR Replacement
TPS63030DSKR Pdf

TPS63030DSKR Pinout
TPS63030DSKR Image

TPS63030DSKR Picture
TPS63030DSKR In Stock

TPS63030DSKR Distributor
TPS63030DSKR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC SWITCH POWER MANAGER 20-UTQFN
1
XTAL OSC XO 66.0000MHZ CMOS SMD
100
IC OPAMP GP 100KHZ RRO 8SO
1060
50W ZENER(DO5) | DIODE ZENER 62V 50W DO5
13
CAP CER 4.7UF 4V X5R 0402
10000
Silicon planar type
975
High-Speed CMOS Logic Quad 2-Input OR Gate
92
IC VREF SHUNT 1.225V SC70
200
IC SWITCH QUAD SPST 16TSSOP
5

Top Sellers