Search
Filters

AP1117D18L-13

Part No :
AP1117D18L-13
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 1.8V 1A TO252-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
495+
€0.098
€48.622
1,165+
€0.083
€96.483
1,790+
€0.081
€144.797
2,470+
€0.078
€192.667
3,165+
€0.076
€240.784
4,230+
€0.068
€289.218
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,978 pieces can ship immediately
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1.4V @ 1A
Output Current 1A
Operating Supply Current 10mA
PSRR 60dB (180Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 1.3V @ 1A
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 116704-AP1117D18L-13
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Diodes Incorporated AP1117D18L-13, 1A Fixed REG LDO, offers a maximum input voltage of 18V, with a 1.4V @ 1A maximum drop voltage. The AP1117D18L-13 is fully intergrated into a TO-252-3 package, opreating at different temperatures from 0°C to 125°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1.4V @ 1A
Output Current 1A
Operating Supply Current 10mA
PSRR 60dB (180Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 1.3V @ 1A
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 116704-AP1117D18L-13
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP1117D18L-13
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
AP1117D18L-13 Price

AP1117D18L-13 Datasheet
AP1117D18L-13 Application

AP1117D18L-13 Replacement
AP1117D18L-13 Pdf

AP1117D18L-13 Pinout
AP1117D18L-13 Image

AP1117D18L-13 Picture
AP1117D18L-13 In Stock

AP1117D18L-13 Distributor
AP1117D18L-13 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT 1.225V SOT23
1000
Low VCEsat (BISS) transistors
15
IC REG LDO 2.6V 0.15A SC82AB
790
Shielded Power Inductors - LPS6235
119
IC REG BUCK PROG/3.3V DL 10SON
195
Low Cost VMEbus Interface Controller Family

Top Sellers