Search
Filters

AP130-33RL-7

Part No :
AP130-33RL-7
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V 0.3A SC59
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.5V @ 300mA
Output Current 300mA
Operating Supply Current 100μA
PSRR 58dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.4V @ 300mA
Mounting SMD (SMT)
Case / Package SC-59
Win Source Part Number 078314-AP130-33RL-7
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Diodes Incorporated AP130-33RL-7, 300mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.5V @ 300mA maximum drop voltage. The AP130-33RL-7 is fully intergrated into a SC-59 package, opreating at different temperatures from -40°C to 85°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.5V @ 300mA
Output Current 300mA
Operating Supply Current 100μA
PSRR 58dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.4V @ 300mA
Mounting SMD (SMT)
Case / Package SC-59
Win Source Part Number 078314-AP130-33RL-7
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP130-33RL-7
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
AP130-33RL-7 Price

AP130-33RL-7 Datasheet
AP130-33RL-7 Application

AP130-33RL-7 Replacement
AP130-33RL-7 Pdf

AP130-33RL-7 Pinout
AP130-33RL-7 Image

AP130-33RL-7 Picture
AP130-33RL-7 In Stock

AP130-33RL-7 Distributor
AP130-33RL-7 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC SUPERVISR CPU 2K EEPROM 8DIP
450
300mA Low Dropout Regulators with Micropower Quiescent Current and Shutdown
208
POLYSWITCH 1.25A HOLD SMD
1485
TRANS 2PNP PREBIAS 0.3W 6TSSOP
2936
MOSFET N-CH 30V 90A TO-252
3200
IC REG BCK BST INV ADJ 1.5A 8DIP
527
IC QUAD MOD 140-1000MHZ 16TSSOP
266
350mW SURFACE MOUNT ZENER DIODE
3511
256K 32K x 8 Paged CMOS E2PROM
9

Top Sellers