Search
Filters

AP2121N-1.8TRE1

Part No : AP2121N-1.8TRE1
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.8V 0.2A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,050 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.5V @ 200mA
Output Current 200mA
Operating Supply Current 50μA
PSRR 70dB (1kHz)
Control Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.25V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 051756-AP2121N-1.8TRE1
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Diodes Incorporated AP2121N-1.8TRE1, 200mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.5V @ 200mA maximum drop voltage. The AP2121N-1.8TRE1 is fully intergrated into a SOT-23-3 package, opreating at different temperatures from -40°C to 85°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.5V @ 200mA
Output Current 200mA
Operating Supply Current 50μA
PSRR 70dB (1kHz)
Control Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.25V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 051756-AP2121N-1.8TRE1
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP2121N-1.8TRE1
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
AP2121N-1.8TRE1 Price

AP2121N-1.8TRE1 Datasheet
AP2121N-1.8TRE1 Application

AP2121N-1.8TRE1 Replacement
AP2121N-1.8TRE1 Pdf

AP2121N-1.8TRE1 Pinout
AP2121N-1.8TRE1 Image

AP2121N-1.8TRE1 Picture
AP2121N-1.8TRE1 In Stock

AP2121N-1.8TRE1 Distributor
AP2121N-1.8TRE1 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TRANS NPN/PNP 80V/70V 8MLP
300
IC LED DRIVER OFFLINE 8SOIC
359
COMPLEMENTARY NPN/PNP SMALL SIGNAL SURFACE MOUNT TRANSISTOR
300
SMT Power Inductors DO3316P Series
14
DIODE VARACTOR 15V 20MA SOD-323
139
CABLE COAX RG-58 19 AWG 500'
1

Top Sellers