Search
Filters

AP3003S-ADJTRE1

Part No : AP3003S-ADJTRE1
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 3A TO263-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 300 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 25V
Output Current 3A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 051792-AP3003S-ADJTRE1
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
L4964HT;   LA5779MP-E; LA5744MP;  
The AP3003S-ADJTRE1 is manufactured by Diodes Incorporated, which is available in TO-263-5, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 150kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 1.23V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 25V
Output Current 3A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 051792-AP3003S-ADJTRE1
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
L4964HT;   LA5779MP-E; LA5744MP;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP3003S-ADJTRE1
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
AP3003S-ADJTRE1 Price

AP3003S-ADJTRE1 Datasheet
AP3003S-ADJTRE1 Application

AP3003S-ADJTRE1 Replacement
AP3003S-ADJTRE1 Pdf

AP3003S-ADJTRE1 Pinout
AP3003S-ADJTRE1 Image

AP3003S-ADJTRE1 Picture
AP3003S-ADJTRE1 In Stock

AP3003S-ADJTRE1 Distributor
AP3003S-ADJTRE1 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT SILICON P-CHANNEL JFET
300
IC CONFIG MULT-FUNC GATE 6TSSOP
300
IC BATT CHRGR LI-ION UDFN3030-14
231
DIODE GEN PURP 150V 1A DO213AB
166
nLOW SKEW 1 TO 4 CLOCK BUFFER
117
IC MUX/DEMUX 8X1 16TVSOP
224
DTMF Receiver
472

Top Sellers