Search
Filters

AP7167-FNG-7

Part No : AP7167-FNG-7
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 1.2A 10DFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
95+
$0.548
$52.060
220+
$0.464
$102.080
335+
$0.450
$150.750
460+
$0.436
$200.560
595+
$0.422
$251.090
790+
$0.380
$300.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 17,400 pieces can ship immediately
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.8V @ 1A
Output Current 1.2A
Operating Supply Current 180μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 5 V
Voltage - Dropout (Typical) 0.5V @ 1A
Mounting SMD (SMT)
Case / Package DFN3030-10
Win Source Part Number 010101-AP7167-FNG-7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Family Name AP7167
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
MAX15101EWL+T; MAX15101EWL+; MAX15103EWL+T; 
Diodes Incorporated AP7167-FNG-7, 1.2A Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.8V @ 1A maximum drop voltage. The AP7167-FNG-7 is fully intergrated into a DFN3030-10 package, opreating at different temperatures from -40°C to 85°C, with 0.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.8V @ 1A
Output Current 1.2A
Operating Supply Current 180μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 5 V
Voltage - Dropout (Typical) 0.5V @ 1A
Mounting SMD (SMT)
Case / Package DFN3030-10
Win Source Part Number 010101-AP7167-FNG-7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Family Name AP7167
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
MAX15101EWL+T; MAX15101EWL+; MAX15103EWL+T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP7167-FNG-7
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
AP7167-FNG-7 Price

AP7167-FNG-7 Datasheet
AP7167-FNG-7 Application

AP7167-FNG-7 Replacement
AP7167-FNG-7 Pdf

AP7167-FNG-7 Pinout
AP7167-FNG-7 Image

AP7167-FNG-7 Picture
AP7167-FNG-7 In Stock

AP7167-FNG-7 Distributor
AP7167-FNG-7 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
HIGH HOLDING CURRENT BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 145V 300A DO214AA
1500
TVS DIODE 5.5VWM 15VC SOT23-6
4838
Microprocessor Reset Circuits
266
IC VIDEO SIGNAL SWITCHER 52SQFP
88
MOSFET P-CH 20V 3.5A SOT23
15
IC SWITCH SPDT 8UMAX
20
IC MPU I.MX6QP 800MHZ 624FCBGA
14
CONVERTER MOD DC/DC 5V 50W
1

Top Sellers