We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

AP7217A-33SG-13

Part No : AP7217A-33SG-13
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.6A 8SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,969 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS75433QPWPR;  LT1129CF-3.3#TR;  LT1129CF-3.3;  
Popularity Medium
Win Source Part Number 078418-AP7217A-33SG-13
Case / Package 8-SOP
Mounting SMD (SMT)
Voltage - Dropout (Typical) 0.8V @ 600mA
Output Voltage 3.3V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 85°C
Protection Features Over Current
Control Features Enable
PSRR 55dB (1kHz)
Operating Supply Current 80μA
Output Current 600mA
Dropout Voltage-Max 0.9V @ 600mA
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 5.5V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Integrated Circuits
Diodes Incorporated AP7217A-33SG-13, 600mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.9V @ 600mA maximum drop voltage. The AP7217A-33SG-13 is fully intergrated into a 8-SOP package, opreating at different temperatures from -40°C to 85°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS75433QPWPR;  LT1129CF-3.3#TR;  LT1129CF-3.3;  
Popularity Medium
Win Source Part Number 078418-AP7217A-33SG-13
Case / Package 8-SOP
Mounting SMD (SMT)
Voltage - Dropout (Typical) 0.8V @ 600mA
Output Voltage 3.3V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 85°C
Protection Features Over Current
Control Features Enable
PSRR 55dB (1kHz)
Operating Supply Current 80μA
Output Current 600mA
Dropout Voltage-Max 0.9V @ 600mA
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 5.5V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP7217A-33SG-13
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
AP7217A-33SG-13 Price

AP7217A-33SG-13 Datasheet
AP7217A-33SG-13 Application

AP7217A-33SG-13 Replacement
AP7217A-33SG-13 Pdf

AP7217A-33SG-13 Pinout
AP7217A-33SG-13 Image

AP7217A-33SG-13 Picture
AP7217A-33SG-13 In Stock

AP7217A-33SG-13 Distributor
AP7217A-33SG-13 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Dual N-Channel 2.5-V (G-S) MOSFET
300
THREE TERMINAL LOW DROPOUT VOLTAGE REGULATOR
16
IC FREQ SYNTH 7.5GHZ DUAL 24WQFN
25
IC VREF SHUNT ADJ TO92
18088
IC FLASH 8MBIT 70NS 44SO
24
IC I/O EXPANDER I2C 16B 24QSOP
250
IC INVERTER SGL SCHMITT SOT323-5
12619