Search
Filters

AP7335-15SNG-7

Part No :
AP7335-15SNG-7
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 1.5V 0.3A DFN2020-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 40,862 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.3V @ 300mA
Output Current 300mA
Operating Supply Current 80μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package 6-DFN2020 (2x2)
Win Source Part Number 078453-AP7335-15SNG-7
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
Diodes Incorporated AP7335-15SNG-7, 300mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.3V @ 300mA maximum drop voltage. The AP7335-15SNG-7 is fully intergrated into a 6-DFN2020 (2x2) package, opreating at different temperatures from -40°C to 85°C, with 1.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.3V @ 300mA
Output Current 300mA
Operating Supply Current 80μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package 6-DFN2020 (2x2)
Win Source Part Number 078453-AP7335-15SNG-7
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP7335-15SNG-7
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
AP7335-15SNG-7 Price

AP7335-15SNG-7 Datasheet
AP7335-15SNG-7 Application

AP7335-15SNG-7 Replacement
AP7335-15SNG-7 Pdf

AP7335-15SNG-7 Pinout
AP7335-15SNG-7 Image

AP7335-15SNG-7 Picture
AP7335-15SNG-7 In Stock

AP7335-15SNG-7 Distributor
AP7335-15SNG-7 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC OSC SINGLE TIMER 1MHZ 8-SOIC
910
IC EEPROM 256KBIT 1MHZ 8TSSOP
4000
IC REG CTRLR BUCK 16SSOP
259
5A Low Dropout Positive Adjustable or Fixed-Mode Regulator
645
Tx-Rx Front-End Module for Quad-Band GSM/ GPRS/ EDGE with 4-Band Antenna Switch Support
51470
128 Mbit Double Data Rate SDRAM
120
IC REG CTRLR MULT TOP 10MSOP
300
Octal Bus Buffer | IC BUF NON-INVERT 3.6V 20TSSOP
10
FPGA Serial Configuration Memories
2

Top Sellers