We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

AZ1117BH-1.8TRE1

Part No : AZ1117BH-1.8TRE1
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.8V 0.8A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 45,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.25V (1.8V)
Maximum Output Voltage 13.7V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 6mA
PSRR 70dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 048701-AZ1117BH-1.8TRE1
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
LD1117S18TR;  AP1084SK18-7; AMS1117-1.8;  
Diodes Incorporated AZ1117BH-1.8TRE1, 800mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 15V, with a 1.3V @ 800mA maximum drop voltage. The AZ1117BH-1.8TRE1 is fully intergrated into a SOT-223 package, opreating at different temperatures from -20°C to 125°C, with 1.25V (1.8V) nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.25V (1.8V)
Maximum Output Voltage 13.7V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 6mA
PSRR 70dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 048701-AZ1117BH-1.8TRE1
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
LD1117S18TR;  AP1084SK18-7; AMS1117-1.8;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AZ1117BH-1.8TRE1
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
AZ1117BH-1.8TRE1 Price

AZ1117BH-1.8TRE1 Datasheet
AZ1117BH-1.8TRE1 Application

AZ1117BH-1.8TRE1 Replacement
AZ1117BH-1.8TRE1 Pdf

AZ1117BH-1.8TRE1 Pinout
AZ1117BH-1.8TRE1 Image

AZ1117BH-1.8TRE1 Picture
AZ1117BH-1.8TRE1 In Stock

AZ1117BH-1.8TRE1 Distributor
AZ1117BH-1.8TRE1 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 55V 30A TO220FP
257
DIODE 1A 50V 50NS DO-214AC
2700
IC REG CTRLR BUCK SOT23-5
100
MMIC AMP 2.7GHZ SOT-363
104
IC MCU 16BIT 384KB FLASH 100LQFP
90
A/D with LCD Type 8-Bit OTP MCU
Dual N-Channel Logic Level Enhancement Mode Power MOSFET
6492
Single Power Supply 2-Input Positive OR Gate CMOS Logic Level Shifter
12