Search
Filters

AZ1117CD-2.5TRG1

Part No : AZ1117CD-2.5TRG1
Manufacturer : Diodes Incorporated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.5V 0.8A TO252-2
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,300 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.25V (2.5V)
Maximum Output Voltage 13.6V
Dropout Voltage-Max 1.4V @ 800mA
Output Current 800mA
Operating Supply Current 6mA
PSRR 70dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 125°C (TJ)
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 1.3V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-2
Win Source Part Number 117768-AZ1117CD-2.5TRG1
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Diodes Incorporated AZ1117CD-2.5TRG1, 800mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 15V, with a 1.4V @ 800mA maximum drop voltage. The AZ1117CD-2.5TRG1 is fully intergrated into a TO-252-2 package, opreating at different temperatures from -20°C to 125°C (TJ), with 1.25V (2.5V) nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.25V (2.5V)
Maximum Output Voltage 13.6V
Dropout Voltage-Max 1.4V @ 800mA
Output Current 800mA
Operating Supply Current 6mA
PSRR 70dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C to 125°C (TJ)
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 1.3V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-2
Win Source Part Number 117768-AZ1117CD-2.5TRG1
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AZ1117CD-2.5TRG1
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
AZ1117CD-2.5TRG1 Price

AZ1117CD-2.5TRG1 Datasheet
AZ1117CD-2.5TRG1 Application

AZ1117CD-2.5TRG1 Replacement
AZ1117CD-2.5TRG1 Pdf

AZ1117CD-2.5TRG1 Pinout
AZ1117CD-2.5TRG1 Image

AZ1117CD-2.5TRG1 Picture
AZ1117CD-2.5TRG1 In Stock

AZ1117CD-2.5TRG1 Distributor
AZ1117CD-2.5TRG1 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
RETRIGGERABLE MONOSTABLE MULTIVIBRATORS
304
IC IR XMITTER/GEN HI-FI 44-TQFP
295
MOSFET N-CH 450V 9.5A TO-247AC / HEXFET Power MOSFET
47
20A, 55V, 0.026 Ohm, N-Channel UltraFET Power MOSFETs | MOSFET N-CH 55V 20A IPAK
75
1W, FIXED INPUT, ISOLATED & UNREGULATED SINGLE OUTPUT
50
IC OPAMP LOG 350MHZ 20PLCC
16
Dual, 5Ω Analog Switches | IC SWITCH DUAL SPST 16SOIC
91
1-of-10 decoder
10

Top Sellers