Search
Filters

BA15BC0FP-E2

IC REG LDO 1.5V 1A TO252-3
Manufacturer: Rohm Semiconductor
rohs
Availability: 19,364 In Stock
Rohm Semiconductor BA15BC0FP-E2, 1A Fixed REG LDO, offers a maximum input voltage of 16V, the BA15BC0FP-E2 is fully intergrated into a TO-252-3 package, opreating at different temperatures from -40°C to 105°C, with 1.5V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 1A
Operating Supply Current 0.5mA to 0.9mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 105°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package TO-252-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010735-BA15BC0FP-E2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 1A
Operating Supply Current 0.5mA to 0.9mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 105°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package TO-252-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010735-BA15BC0FP-E2
BA15BC0FP-E2 Price

BA15BC0FP-E2 Datasheet
BA15BC0FP-E2 Application

BA15BC0FP-E2 Replacement
BA15BC0FP-E2 Pdf

BA15BC0FP-E2 Pinout
BA15BC0FP-E2 Image

BA15BC0FP-E2 Picture
BA15BC0FP-E2 In Stock

BA15BC0FP-E2 Distributor
BA15BC0FP-E2 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC OPAMP INSTR 400KHZ 8SO
7688
Audio Amplification Transistor
10573
5A LOW DROP POSITIVE VOLTAGE REGULATOR ADJUSTABLE AND FIXED
147
IC FLASHER 18M OHM SHUNT 8-SOIC
73069
TVS DIODE 18VWM 40VC SMD
25615
10-MHz To 66-MHz, 10:1 LVDS SERIALIZER/DESERIALIZER
5058