Search
Filters

BA33DD0WHFP-TR

Part No :
BA33DD0WHFP-TR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V 2A HRP5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
75+
€0.681
€51.063
170+
€0.576
€97.899
260+
€0.559
€145.220
360+
€0.541
€194.834
460+
€0.524
€240.981
615+
€0.472
€290.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,449 pieces can ship immediately
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 2A
Output Current 2A
Operating Supply Current 120μA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.45V @ 2A
Mounting SMD (SMT)
Case / Package HRP-5
Win Source Part Number 010786-BA33DD0WHFP-TR
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Rohm Semiconductor BA33DD0WHFP-TR, 2A Fixed REG LDO, offers a maximum input voltage of 25V, with a 0.7V @ 2A maximum drop voltage. The BA33DD0WHFP-TR is fully intergrated into a HRP-5 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 2A
Output Current 2A
Operating Supply Current 120μA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.45V @ 2A
Mounting SMD (SMT)
Case / Package HRP-5
Win Source Part Number 010786-BA33DD0WHFP-TR
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BA33DD0WHFP-TR
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
BA33DD0WHFP-TR Price

BA33DD0WHFP-TR Datasheet
BA33DD0WHFP-TR Application

BA33DD0WHFP-TR Replacement
BA33DD0WHFP-TR Pdf

BA33DD0WHFP-TR Pinout
BA33DD0WHFP-TR Image

BA33DD0WHFP-TR Picture
BA33DD0WHFP-TR In Stock

BA33DD0WHFP-TR Distributor
BA33DD0WHFP-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Bipolar Transistor (-)50V, (-)3A, Low VCE(sat) Complementary Dual CPH5
IC JK TYPE NEG TRG DUAL 16SOIC
1786
N-Channel Enhancement-Mode Vertical DMOS FETs
320
Ultralow Power Quad Comparators with Reference
63
Low-Dropout, 300mA Linear Regulators in SOT23
20

Top Sellers