Search
Filters

BH33MA3WHFV-TR

Part No :
BH33MA3WHFV-TR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V 0.3A 6HVSOF
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
130+
€0.378
€49.075
305+
€0.319
€97.220
470+
€0.309
€145.288
645+
€0.300
€193.173
835+
€0.290
€242.036
1,110+
€0.261
€289.680
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 71,162 pieces can ship immediately
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.09V @ 100mA
Output Current 300mA
Operating Supply Current 95μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.6V @ 100mA
Mounting SMD (SMT)
Case / Package 6-HVSOF
Win Source Part Number 011580-BH33MA3WHFV-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
Rohm Semiconductor BH33MA3WHFV-TR, 300mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.09V @ 100mA maximum drop voltage. The BH33MA3WHFV-TR is fully intergrated into a 6-HVSOF package, opreating at different temperatures from -40°C to 85°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.09V @ 100mA
Output Current 300mA
Operating Supply Current 95μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.6V @ 100mA
Mounting SMD (SMT)
Case / Package 6-HVSOF
Win Source Part Number 011580-BH33MA3WHFV-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BH33MA3WHFV-TR
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
BH33MA3WHFV-TR Price

BH33MA3WHFV-TR Datasheet
BH33MA3WHFV-TR Application

BH33MA3WHFV-TR Replacement
BH33MA3WHFV-TR Pdf

BH33MA3WHFV-TR Pinout
BH33MA3WHFV-TR Image

BH33MA3WHFV-TR Picture
BH33MA3WHFV-TR In Stock

BH33MA3WHFV-TR Distributor
BH33MA3WHFV-TR PMIC - Voltage Regulators - Linear

Top Sellers