Search
Filters

BU33TD3WG-TR

Part No :
BU33TD3WG-TR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V 0.2A 5SSOP
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
600+
$0.0840
$50.400
1,410+
$0.0710
$100.110
2,175+
$0.0690
$150.075
2,990+
$0.0670
$200.330
3,850+
$0.0650
$250.250
5,175+
$0.0580
$300.150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 45 pieces
MOQ: 600 pcs
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
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.42V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.22V @ 200mA
Mounting SMD (SMT)
Case / Package 5-SSOP
Win Source Part Number 012259-BU33TD3WG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
Family Name BU33TD3
Introduction Date November 25, 2010
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
RT9198A-32PBR;  RT9198A-32GBR; ADP121-AUJZ33R7;  
Rohm Semiconductor BU33TD3WG-TR, 200mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.42V @ 200mA maximum drop voltage. The BU33TD3WG-TR is fully intergrated into a 5-SSOP package, opreating at different temperatures from -40°C to 85°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.42V @ 200mA
Output Current 200mA
Operating Supply Current 60μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.22V @ 200mA
Mounting SMD (SMT)
Case / Package 5-SSOP
Win Source Part Number 012259-BU33TD3WG-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
Family Name BU33TD3
Introduction Date November 25, 2010
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
RT9198A-32PBR;  RT9198A-32GBR; ADP121-AUJZ33R7;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BU33TD3WG-TR
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
BU33TD3WG-TR Price

BU33TD3WG-TR Datasheet
BU33TD3WG-TR Application

BU33TD3WG-TR Replacement
BU33TD3WG-TR Pdf

BU33TD3WG-TR Pinout
BU33TD3WG-TR Image

BU33TD3WG-TR Picture
BU33TD3WG-TR In Stock

BU33TD3WG-TR Distributor
BU33TD3WG-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
4P 22 7/30 TC FEP OAS FLEX PVDF TYPE CMP
5000
ULTRAFAST EFFICIENT PLASTIC RECTIFIER
1438
IC HEX INVERTER SGL STAGE 14SOIC
760
CAP CER 1UF 16V X5R 0805
200
IC MCU 16BIT 16KB FLASH 28SOIC
456

Top Sellers