Search
Filters

FAN1084MCX

Part No : FAN1084MCX
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 4.5A TO263
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 1.5V @ 4.5A
Output Current 4.5A
Operating Supply Current 4mA
Control Protection Features Over Temperature
Temperature Range - Operating 25°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 5.7 V
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 005178-FAN1084MCX
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Fairchild/ON Semiconductor FAN1084MCX, 4.5A Adjustable REG LDO, offers a maximum input voltage of 7V, with a 1.5V @ 4.5A maximum drop voltage. The FAN1084MCX is fully intergrated into a TO-263-3 package, opreating at different temperatures from 25°C to 125°C, with 1.25V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 1.5V @ 4.5A
Output Current 4.5A
Operating Supply Current 4mA
Control Protection Features Over Temperature
Temperature Range - Operating 25°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 5.7 V
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 005178-FAN1084MCX
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FAN1084MCX
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
FAN1084MCX Price

FAN1084MCX Datasheet
FAN1084MCX Application

FAN1084MCX Replacement
FAN1084MCX Pdf

FAN1084MCX Pinout
FAN1084MCX Image

FAN1084MCX Picture
FAN1084MCX In Stock

FAN1084MCX Distributor
FAN1084MCX PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK/BOOST 8TSSOP
24
TVS DIODE 24VWM 70VC SOT23
3050
CONN RCPT HM 110POS VERT 2MM
32
Silicon N-Channel MOS FET
503
IC MCU 32BIT ROMLESS 100TQFP
2
TRANS PREBIAS NPN 200MW SOT323
12000
TVS DIODE 5VWM 18VC 10DFN
56
BCD - TO -DECIMAL DECODER
2572

Top Sellers