Search
Filters

FT531JA

Part No :
FT531JA
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,642 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.12V @ 100mA
Output Current 250mA
Operating Supply Current 36μA
PSRR 72dB to 60dB (1kHz to 10kHz )
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.12V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 114773-FT531JA
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
Fremont Micro Devices USA FT531JA, 250mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.12V @ 100mA maximum drop voltage. The FT531JA is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.12V @ 100mA
Output Current 250mA
Operating Supply Current 36μA
PSRR 72dB to 60dB (1kHz to 10kHz )
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.12V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 114773-FT531JA
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FT531JA
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
FT531JA Price

FT531JA Datasheet
FT531JA Application

FT531JA Replacement
FT531JA Pdf

FT531JA Pinout
FT531JA Image

FT531JA Picture
FT531JA In Stock

FT531JA Distributor
FT531JA PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TVS DIODE 20VWM 32.4VC SMA
2000
BATTERY LITHIUM 3V COIN 16MM
ULTRA-LOW-NOISE. 300MA LDO REGUL
1530
CAP ALUM 100UF 20% 250V RADIAL / Cap Aluminum Lytic 100uF 250V 20% (16 X 25mm) Radial 7.5mm 1530mA 10000h 105°C Bulk
20
4-Line to 16-Line Decoder/Demultiplexer
75
Dual Low-Dropout Linear Regulators with RESET or Low-Noise Output in UCSP or QFN
59
4-Mbit (512K x 8) Static RAM
8

Top Sellers