Search
Filters

FT533DA

Part No :
FT533DA
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 1.8V 0.4A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.65V @ 400mA (Typ)
Output Current 400mA
Operating Supply Current 65μA
PSRR 75dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.65V @ 400mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 001329-FT533DA
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
Fremont Micro Devices USA FT533DA, 400mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.65V @ 400mA (Typ) maximum drop voltage. The FT533DA is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.65V @ 400mA (Typ)
Output Current 400mA
Operating Supply Current 65μA
PSRR 75dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.65V @ 400mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 001329-FT533DA
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FT533DA
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
FT533DA Price

FT533DA Datasheet
FT533DA Application

FT533DA Replacement
FT533DA Pdf

FT533DA Pinout
FT533DA Image

FT533DA Picture
FT533DA In Stock

FT533DA Distributor
FT533DA PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
32M-BIT MASK ROM
230
IC BUS BUFFER TRI-ST SC70-5
13998
IC DIFF COMP W/STROBE 8DIP
5827
6, 8-PIN DIP, 200 V BREAK DOWN VOLTAGE 1-ch, 2-ch Optical Coupled MOS FET
87
DIODE GEN PURP 400V 1A SOD123FL
4037
HIGH-SPEED DIFFERENTIAL I/O AMPLIFIERS | IC OPAMP DIFF 1 CIRCUIT 8MSOP
57
IC BUFF/DVR TRI-ST DUAL 20SO
335

Top Sellers