Search
Filters

IRU1206-18CD

Part No : IRU1206-18CD
Manufacturer : Infineon Technologies
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.8V 1A DPAK
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 18,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.65V @ 1A
Output Current 1A
Operating Supply Current 3mA to 50mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.5V @ 1A
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 103390-IRU1206-18CD
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Infineon Technologies IRU1206-18CD, 1A Fixed REG LDO, offers a maximum input voltage of 12V, with a 0.65V @ 1A maximum drop voltage. The IRU1206-18CD is fully intergrated into a D-Pak package, opreating at different temperatures from 0°C to 125°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.65V @ 1A
Output Current 1A
Operating Supply Current 3mA to 50mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.5V @ 1A
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 103390-IRU1206-18CD
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRU1206-18CD
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
IRU1206-18CD Price

IRU1206-18CD Datasheet
IRU1206-18CD Application

IRU1206-18CD Replacement
IRU1206-18CD Pdf

IRU1206-18CD Pinout
IRU1206-18CD Image

IRU1206-18CD Picture
IRU1206-18CD In Stock

IRU1206-18CD Distributor
IRU1206-18CD PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
ICL 10 OHM 1.7A 10.16MM / Thermistor NTC 10 Ohm 25% 2-Pin Radial T/R
1
TOSHIBA MOS DIGITAL INTEGRATED CIRCUIT SILICON GATE CMOS
90
IC PWR DIST SWITCH SGL 8MSOP
340
IC DAC 10BIT CURRENT-SINK 8LFCSP
1
MOSFET N-CH 60V 13A 8DFN
2625
512 Kbit / 1 Mbit (x8) Multi-Purpose Flash
100
TRANS NPN 200V 0.1A TO-126
120

Top Sellers