Search
Filters

ISL9014AIRFCZ

Part No :
ISL9014AIRFCZ
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 2.5V/1.8V 0.3A 10DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 472 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.5V, 1.8V
Dropout Voltage-Max 0.2V @ 150mA, -
Output Current 300mA, 300mA
Operating Supply Current 40μA to 60μA
PSRR -, 70dB to 40dB (1kHz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.5V, 1.8V
Voltage - Dropout (Typical) 0.25V @ 300mA, -
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 070153-ISL9014AIRFCZ
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
Intersil ISL9014AIRFCZ, 300mA, 300mA Fixed REG LDO, offers a maximum input voltage of 6.5V, with a 0.2V @ 150mA maximum drop voltage. The ISL9014AIRFCZ is fully intergrated into a 10-DFN (3x3) package, opreating at different temperatures from -40°C to 85°C, with 2.5V, 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.5V, 1.8V
Dropout Voltage-Max 0.2V @ 150mA, -
Output Current 300mA, 300mA
Operating Supply Current 40μA to 60μA
PSRR -, 70dB to 40dB (1kHz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.5V, 1.8V
Voltage - Dropout (Typical) 0.25V @ 300mA, -
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 070153-ISL9014AIRFCZ
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISL9014AIRFCZ
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
ISL9014AIRFCZ Price

ISL9014AIRFCZ Datasheet
ISL9014AIRFCZ Application

ISL9014AIRFCZ Replacement
ISL9014AIRFCZ Pdf

ISL9014AIRFCZ Pinout
ISL9014AIRFCZ Image

ISL9014AIRFCZ Picture
ISL9014AIRFCZ In Stock

ISL9014AIRFCZ Distributor
ISL9014AIRFCZ PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC LED DRVR LIN DIM 100MA 48LQFP
Can be reflow and flow | CAP TRIMMER CERAMIC 6.5/30PF 100
7600
CAP TANT 68UF 20V 20% 2917
433
IC D-TYPE POS TRG SNGL SC70-6
20613
32-megabit (2M x 16/4M x 8) 1.8-volt Only Flash Memory
22
LED GREEN CLEAR 0603 SMD
4840

Top Sellers