Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

KA7805AETU

Part No :
KA7805AETU
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 5V 1A TO220-3
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
75+
$0.6950
$52.125
170+
$0.6050
$102.850
260+
$0.5880
$152.880
355+
$0.5700
$202.350
455+
$0.5530
$251.615
600+
$0.5010
$300.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 825 pieces
MOQ: 75 pcs
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
Quantity per package 1k pcs
Fake Threat In the Open Market 32 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 205825-KA7805AETU
Case / Package TO-220AB
Mounting Through Hole
Voltage - Dropout (Typical) 2V @ 1A
Output Voltage 5V
Regulator Topology Positive Fixed
Temperature Range - Operating 0°C to 125°C
Control Protection Features Over Temperature, Short Circuit
PSRR 68dB (120Hz)
Operating Supply Current 6mA
Output Current 1A
Dropout Voltage-Max 2V @ 1A (Typ)
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 35V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Integrated Circuits
Fairchild/ON Semiconductor KA7805AETU, 1A Fixed REG LDO, offers a maximum input voltage of 35V, with a 2V @ 1A (Typ) maximum drop voltage. The KA7805AETU is fully intergrated into a TO-220AB package, opreating at different temperatures from 0°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Limited
Quantity per package 1k pcs
Fake Threat In the Open Market 32 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 205825-KA7805AETU
Case / Package TO-220AB
Mounting Through Hole
Voltage - Dropout (Typical) 2V @ 1A
Output Voltage 5V
Regulator Topology Positive Fixed
Temperature Range - Operating 0°C to 125°C
Control Protection Features Over Temperature, Short Circuit
PSRR 68dB (120Hz)
Operating Supply Current 6mA
Output Current 1A
Dropout Voltage-Max 2V @ 1A (Typ)
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 35V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KA7805AETU
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
KA7805AETU Price

KA7805AETU Datasheet
KA7805AETU Application

KA7805AETU Replacement
KA7805AETU Pdf

KA7805AETU Pinout
KA7805AETU Image

KA7805AETU Picture
KA7805AETU In Stock

KA7805AETU Distributor
KA7805AETU PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DIODE ZENER 20.8V 1W PMDU
2700
CAP TANT POLY 22UF 6.3V SMD / Cap Tant Polymer 22uF 6.3VDC S CASE 20% (2 X 1.25 X 0.8mm) Undertab SMD 2012-09 0.2 Ohm 105°C T/R
2
5MHz, 3V/us, Low Power Single Supply, Dual and Quad Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
4
IC TRANSLATOR DIFF 3.3V 8-MSOP
145
IC FLASH 4GBIT PARALLEL 48TSOP I
366
MOSFET N/P-CH 60V 4A/3A 8SOIC
7
IC RECEIVER ECL DIFF 3.3V 8-SOIC
733
4M X 8 Bit / 2M X 16 Bit CMOS 3.0 Volt-only, Boot Sector Flash Memory / NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 70ns 48-Pin TSOP-I
90

Top Sellers