Search
Filters

KA7805ETU

Part No :
KA7805ETU
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 5V 1A TO220-3
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
140+
€0.3230
€45.230
330+
€0.2730
€90.166
505+
€0.2650
€133.936
695+
€0.2560
€178.142
900+
€0.2480
€223.479
1,200+
€0.2230
€268.068
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 98,873 pieces can ship immediately
MOQ: 140 pcs
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
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 8mA
PSRR 73dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 205826-KA7805ETU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
Fairchild/ON Semiconductor KA7805ETU, 1A Fixed REG LDO, offers a maximum input voltage of 35V, with a 2V @ 1A (Typ) maximum drop voltage. The KA7805ETU is fully intergrated into a TO-220AB package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 8mA
PSRR 73dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 205826-KA7805ETU
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KA7805ETU
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
KA7805ETU Price

KA7805ETU Datasheet
KA7805ETU Application

KA7805ETU Replacement
KA7805ETU Pdf

KA7805ETU Pinout
KA7805ETU Image

KA7805ETU Picture
KA7805ETU In Stock

KA7805ETU Distributor
KA7805ETU PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
1 kV RMS Quad-Channel Digital Isolators | DGTL ISO 1KV 4CH GEN PURP 16QSOP
795
CD214B-B320 ~ B360 Schottky Barrier Rectifier Chip Diode
1000
SCHOTTKY BARRIER DIODE
307
GLASS PASSIVATED JUNCTION TRANSIENTVOLTAGE SUPPRESSOR | TVS DIODE 120V 202.65V P600
77
MIC MEMS DIGITAL PDM OMNI -26DB
2047
IC MCU 8BIT 4KB FLASH 28DIP
87

Top Sellers