Search
Filters

L4931CD50-TR

Part No : L4931CD50-TR
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.25A 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,043 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 1mA to 6mA
PSRR 70dB to 55dB (120Hz to 10kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.4V @ 250mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 002250-L4931CD50-TR
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
STMicroelectronics L4931CD50-TR, 250mA Fixed REG LDO, offers a maximum input voltage of 20V, with a 0.8V @ 250mA maximum drop voltage. The L4931CD50-TR is fully intergrated into a 8-SO package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 1mA to 6mA
PSRR 70dB to 55dB (120Hz to 10kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.4V @ 250mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 002250-L4931CD50-TR
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L4931CD50-TR
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
L4931CD50-TR Price

L4931CD50-TR Datasheet
L4931CD50-TR Application

L4931CD50-TR Replacement
L4931CD50-TR Pdf

L4931CD50-TR Pinout
L4931CD50-TR Image

L4931CD50-TR Picture
L4931CD50-TR In Stock

L4931CD50-TR Distributor
L4931CD50-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TOSHIBA Field Effect Transistor Silicon N Channel MOS Type
1732
M16C/60 M16C M16C/60/62A Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
30
IC RS-232 DRVR/RCVR 28-SOIC
Micropower 500 mA Low Noise Low Dropout Regulator for Applications with Output Voltages
199
High Voltage EL Lamp Driver
100
DIODE ARRAY SCHOTTKY 40V SOT23
58838
Multisupply Micromonitor
60