Search
Filters

L4947H

Part No :
L4947H
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 5V 0.5A 5PENTAWATT
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 25 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.75V @ 500mA
Output Current 500mA
Operating Supply Current 13mA to 180mA
PSRR 60dB (120Hz)
Control Features Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.4V @ 500mA
Mounting Through Hole
Case / Package 5-PENTAWATT
Win Source Part Number 205916-L4947H
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
STMicroelectronics L4947H, 500mA Fixed REG LDO, offers a maximum input voltage of 26V, with a 0.75V @ 500mA maximum drop voltage. The L4947H is fully intergrated into a 5-PENTAWATT package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.75V @ 500mA
Output Current 500mA
Operating Supply Current 13mA to 180mA
PSRR 60dB (120Hz)
Control Features Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.4V @ 500mA
Mounting Through Hole
Case / Package 5-PENTAWATT
Win Source Part Number 205916-L4947H
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L4947H
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
L4947H Price

L4947H Datasheet
L4947H Application

L4947H Replacement
L4947H Pdf

L4947H Pinout
L4947H Image

L4947H Picture
L4947H In Stock

L4947H Distributor
L4947H PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 7KB OTP 20DIP
87
MOSFET N-CH 80V 80A ISOPLUS220
248
IC REG BUCK ADJ 3A 8-SOIC
1192
TVS DIODE 5VWM 12VC 10DFN
1200
MOSFET OMNI N-CH 70V 10A D2PAK
511
IC REG CTRLR MULT TOP 16SOIC
224
RES SMD 33 OHM 5% 1/2W 2010
3914

Top Sellers