Search
Filters

L7805ACD2T-TR

Part No : L7805ACD2T-TR
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 1.5A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
85+
$0.607
$51.595
195+
$0.514
$100.230
305+
$0.499
$152.195
415+
$0.483
$200.445
540+
$0.467
$252.180
715+
$0.421
$301.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 16,839 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 6mA
PSRR 68dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 018340-L7805ACD2T-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Power Management

The L7805ACD2T-TR is an integrated three terminal positive voltage regulator manufactured by ST Microelectronics. This general-purpose voltage regulator can be used in a number of applications including on-card regulation and distribution problems associated with single point regulation. The regulator is capable of delivering an output current of 1.5 amperes. The internal current limiter and thermal shut-down circuitry make this device virtually indestructible. These regulators can also be used in conjunction with external components to construct variable power supply circuits. For current outputs greater than 1A, the regulator should be used with a heat sink to avoid burn-out.

L7805ACD2T-TR Regulator Tutorial

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 6mA
PSRR 68dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 018340-L7805ACD2T-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L7805ACD2T-TR
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
L7805ACD2T-TR Price

L7805ACD2T-TR Datasheet
L7805ACD2T-TR Application

L7805ACD2T-TR Replacement
L7805ACD2T-TR Pdf

L7805ACD2T-TR Pinout
L7805ACD2T-TR Image

L7805ACD2T-TR Picture
L7805ACD2T-TR In Stock

L7805ACD2T-TR Distributor
L7805ACD2T-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DC DC CONVERTER +/-5V 2W
8
IC V-LEVEL TRANSL BI-DIR SOT23-6
1000
IC REG LDO -2.5V/ADJ SOT23-5
2766
LOW DROPOUT 3-A LINEAR REGULATOR FAMILY
13
MOSFET P-CH 8V 1.2A SC89-6
600