Search
Filters

L7806CT

Part No :
L7806CT
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 6V 1.5A TO3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 6V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 8mA
PSRR 59dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 6V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 070605-L7806CT
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
STMicroelectronics L7806CT, 1.5A Fixed REG LDO, offers a maximum input voltage of 35V, with a 2V @ 1A (Typ) maximum drop voltage. The L7806CT is fully intergrated into a TO-3 package, opreating at different temperatures from 0°C to 125°C, with 6V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 6V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 8mA
PSRR 59dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 6V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 070605-L7806CT
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L7806CT
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
L7806CT Price

L7806CT Datasheet
L7806CT Application

L7806CT Replacement
L7806CT Pdf

L7806CT Pinout
L7806CT Image

L7806CT Picture
L7806CT In Stock

L7806CT Distributor
L7806CT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC PROM SERIAL CONFIG 128K 8-DIP
30
BOARD EVAL LTC2247IUH / ADC Demonstration circuit
1
100V/1.5A Switching Applications
296
mWSaver PWM Controller
5
FUSE BOARD MOUNT 12A 32VDC 1206
4890
MPC5602P Microcontroller Data Sheet | IC MCU 32BIT 512KB FLASH 100LQFP
1
BOARD EVAL FOR VND5T100AJ / VND5T100AJ Power Switch Evaluation Board Automotive
66

Top Sellers