We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

L7818CT

Part No : L7818CT
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 18V 1.5A TO3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 196 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 18V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 8mA
PSRR 53dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 18V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 070609-L7818CT
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
STMicroelectronics L7818CT, 1.5A Fixed REG LDO, offers a maximum input voltage of 35V, with a 2V @ 1A (Typ) maximum drop voltage. The L7818CT is fully intergrated into a TO-3 package, opreating at different temperatures from 0°C to 125°C, with 18V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 18V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 8mA
PSRR 53dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 18V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 070609-L7818CT
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L7818CT
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
L7818CT Price

L7818CT Datasheet
L7818CT Application

L7818CT Replacement
L7818CT Pdf

L7818CT Pinout
L7818CT Image

L7818CT Picture
L7818CT In Stock

L7818CT Distributor
L7818CT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC OPAMP AUDIO 7MHZ 8DIP
448
1A Low Dropout Regulator
97
TVS DIODE 5VWM 12.8VC SOD962
2321
OPTOISOLATOR 5KV 2CH TRANS 8DIP
142
IC GATE NAND 4CH 2-INP 14-TSSOP
41
OPTOISO 3.75KV OPEN COLL 8DIP GW
4537