Search
Filters

L7818CV-DG

IC REG LDO 18V 1.5A TO220
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
295+
€0.148
€43.636
740+
€0.117
€86.550
2,460+
€0.105
€258.103
Availability: 4,668 In Stock
This product has a minimum quantity of 295
STMicroelectronics L7818CV-DG, 1.5A Fixed REG LDO, offers a maximum input voltage of 35V, with a 2V @ 1A (Typ) maximum drop voltage. The L7818CV-DG is fully intergrated into a TO-220 package, opreating at different temperatures from 0°C to 125°C, with 18V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 18V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 8mA
PSRR 53dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 18V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-220
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018361-L7818CV-DG
Family Name L7818C
Introduction Date June 21, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
UA7818CKCS; uA7818CKC;  KA7818ETSTUNL; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 18V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 8mA
PSRR 53dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 18V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-220
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018361-L7818CV-DG
Family Name L7818C
Introduction Date June 21, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
UA7818CKCS; uA7818CKC;  KA7818ETSTUNL; 
L7818CV-DG Price

L7818CV-DG Datasheet
L7818CV-DG Application

L7818CV-DG Replacement
L7818CV-DG Pdf

L7818CV-DG Pinout
L7818CV-DG Image

L7818CV-DG Picture
L7818CV-DG In Stock

L7818CV-DG Distributor
L7818CV-DG PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SIDACtor Device
28
High Performance with Reflector LEDs
6000
Ultra Low Capacitance 4 -Line ESD Protection Array
25
IC 4.55V SUPPLY MONITOR SOT23-5
5153
Ultralow Noise XFET Voltage References with Current Sink and Source Capability
2
Small Signal Zener Diodes
3000