Search
Filters

L78L05ABUTR

Part No : L78L05ABUTR
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.1A SOT89-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
545+
€0.089
€48.285
1,285+
€0.075
€96.522
1,975+
€0.073
€144.546
2,740+
€0.070
€192.619
3,525+
€0.068
€241.015
4,690+
€0.062
€289.054
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 80,000 pieces can ship immediately
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 100mA
Operating Supply Current 5.5mA to 6mA
PSRR 49dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 018365-L78L05ABUTR
Family Name L78L05AB
Introduction Date July 22, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
KA78L05AMTF_NL; MC78L05ACHX_Q; 78L05L-AB3-R;  

STMicroelectronics L78L05ABUTR, 100mA Fixed REG LDO, offers a maximum input voltage of 30V, the L78L05ABUTR is fully intergrated into a SOT-89-3 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 100mA
Operating Supply Current 5.5mA to 6mA
PSRR 49dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 018365-L78L05ABUTR
Family Name L78L05AB
Introduction Date July 22, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
KA78L05AMTF_NL; MC78L05ACHX_Q; 78L05L-AB3-R;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L78L05ABUTR
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
L78L05ABUTR Price

L78L05ABUTR Datasheet
L78L05ABUTR Application

L78L05ABUTR Replacement
L78L05ABUTR Pdf

L78L05ABUTR Pinout
L78L05ABUTR Image

L78L05ABUTR Picture
L78L05ABUTR In Stock

L78L05ABUTR Distributor
L78L05ABUTR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 3A TO263
93
1842.5 MHz SAW Filter
102
FIXED IND 1.5UH 27A 2.6 MOHM SMD
3178
IC MCU 8BIT 384B FLASH 8DFN
2000
CAP MICA 300PF 5% 300V RADIAL
350
IC BUS SWITCH 10BIT 24TSSOP
1725
FIXED IND 12NH 500MA 280 MOHM
2500
IC OPAMP VFB 230MHZ SOT23-5
964
IC REG BUCK ADJ 2A SYNC 16MSOP
150

Top Sellers