Search
Filters

L78L06ACD13TR

Part No : L78L06ACD13TR
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 6V 0.1A 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 6V
Output Current 100mA
Operating Supply Current 5.5mA to 6mA
PSRR 46dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 6V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 122312-L78L06ACD13TR
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
STMicroelectronics L78L06ACD13TR, 100mA Fixed REG LDO, offers a maximum input voltage of 30V, the L78L06ACD13TR is fully intergrated into a 8-SO package, opreating at different temperatures from 0°C to 125°C, with 6V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 6V
Output Current 100mA
Operating Supply Current 5.5mA to 6mA
PSRR 46dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 6V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 122312-L78L06ACD13TR
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L78L06ACD13TR
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
L78L06ACD13TR Price

L78L06ACD13TR Datasheet
L78L06ACD13TR Application

L78L06ACD13TR Replacement
L78L06ACD13TR Pdf

L78L06ACD13TR Pinout
L78L06ACD13TR Image

L78L06ACD13TR Picture
L78L06ACD13TR In Stock

L78L06ACD13TR Distributor
L78L06ACD13TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC GATE XOR 4CH 2-INP 14-SO
6308
IC PROG TSC W/AUDIO CODEC 48VQFN
18
SINGLE BIDIRECTIONAL PROTECTOR
1226
IC DVR HIGH SIDE 600V 8SOIC
120
100% avalanche tested, RoHS Compliant | MOSFET N-CH 500V 2.6A IPAK
333
MOSFET N-CH 200V 7A TO220-3
7120
IC AMP AUDIO PWR 30W AB TO220-11
17