Search
Filters

L78L09CD13TR

Part No :
L78L09CD13TR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 9V 0.1A 8SO
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
110+
€0.4120
€45.310
260+
€0.3400
€88.343
395+
€0.3300
€130.437
545+
€0.3200
€174.287
705+
€0.3090
€218.102
940+
€0.2780
€261.395
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,000 pieces can ship immediately
MOQ: 110 pcs
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
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 9V
Output Current 100mA
Operating Supply Current 5.5mA to 6mA
PSRR 44dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 9V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 007574-L78L09CD13TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
STMicroelectronics L78L09CD13TR, 100mA Fixed REG LDO, offers a maximum input voltage of 30V, the L78L09CD13TR is fully intergrated into a 8-SO package, opreating at different temperatures from 0°C to 125°C, with 9V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 9V
Output Current 100mA
Operating Supply Current 5.5mA to 6mA
PSRR 44dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 9V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 007574-L78L09CD13TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L78L09CD13TR
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
L78L09CD13TR Price

L78L09CD13TR Datasheet
L78L09CD13TR Application

L78L09CD13TR Replacement
L78L09CD13TR Pdf

L78L09CD13TR Pinout
L78L09CD13TR Image

L78L09CD13TR Picture
L78L09CD13TR In Stock

L78L09CD13TR Distributor
L78L09CD13TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
OptiMOS™2 Small-Signal-Transistor
3556
+2.7 V to +5.5 V, Serial Input, Dual Voltage Output 8-Bit DAC | IC DAC 8BIT V-OUT 8MSOP
103
IC AMP AUDIO BTL 36HSOP / Audio Amp Speaker 4-CH Stereo 25W Class-AB Automotive 36-Pin HSOP EP T/R
Single-chip 16/32-bit microcontrollers; 32/64/512 kB ISP/IAP Flash with 10-bit ADC and DAC
87
IC REG BUCK BOOST ADJ 0.6A 10DFN
279
Switching Regulator Applications
92
IC ADC 12BIT SAR 24DIP
500

Top Sellers