Search
Filters

L78L33ABUTR

IC REG LDO 3.3V 0.1A SOT89-3
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews

STMicroelectronics L78L33ABUTR, 100mA Fixed REG LDO, offers a maximum input voltage of 30V, the L78L33ABUTR is fully intergrated into a SOT-89-3 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.

Quantity
Price
Ext. Price
305+
$0.166
$50.630
765+
$0.131
$100.215
2,545+
$0.118
$300.310
Availability: 234,938 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 305 pcs
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 100mA
Operating Supply Current 5.5mA to 6mA
PSRR 49dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 094766-L78L33ABUTR
Family Name L78L33AB
Introduction Date March 14, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 52 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
TS78L03ACY RMG;  TS78L03CY RM; TS78L03CY; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 100mA
Operating Supply Current 5.5mA to 6mA
PSRR 49dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 094766-L78L33ABUTR
Family Name L78L33AB
Introduction Date March 14, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 52 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
TS78L03ACY RMG;  TS78L03CY RM; TS78L03CY; 
L78L33ABUTR Price

L78L33ABUTR Datasheet
L78L33ABUTR Application

L78L33ABUTR Replacement
L78L33ABUTR Pdf

L78L33ABUTR Pinout
L78L33ABUTR Image

L78L33ABUTR Picture
L78L33ABUTR In Stock

L78L33ABUTR Distributor
L78L33ABUTR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 60V 1A DO220AA
78000
Ultra-Low Power Integrated 300-510MHz Transceiver
12
IC FLASH 128MBIT 100NS 64FBGA
1100
IC REG LDO ADJ 3A SPAK-5
1631
IC OVERVOLT PROT CTRLR SOT23-5
7595