Search
Filters

L7915CV

Part No : L7915CV
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO -15V 1.5A TO220
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
305+
$0.166
$50.630
765+
$0.131
$100.215
2,545+
$0.118
$300.310
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 14,647 pieces can ship immediately
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -15V
Dropout Voltage-Max 1.1V @ 1A (TYP)
Output Current 1.5A
Operating Supply Current 3mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -15V
Voltage - Dropout (Typical) 1.1V @ 1A
Mounting Through Hole
Case / Package TO-220
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038698-L7915CV
Family Name L7915C
Introduction Date November 02, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 68 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
KIA7915P; uPC7915AHF; KA7915;  
STMicroelectronics L7915CV, 1.5A Fixed REG LDO, offers a maximum input voltage of -35V, with a 1.1V @ 1A (TYP) maximum drop voltage. The L7915CV is fully intergrated into a TO-220 package, opreating at different temperatures from 0°C to 125°C, with -15V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -15V
Dropout Voltage-Max 1.1V @ 1A (TYP)
Output Current 1.5A
Operating Supply Current 3mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -15V
Voltage - Dropout (Typical) 1.1V @ 1A
Mounting Through Hole
Case / Package TO-220
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038698-L7915CV
Family Name L7915C
Introduction Date November 02, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 68 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
KIA7915P; uPC7915AHF; KA7915;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L7915CV
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
L7915CV Price

L7915CV Datasheet
L7915CV Application

L7915CV Replacement
L7915CV Pdf

L7915CV Pinout
L7915CV Image

L7915CV Picture
L7915CV In Stock

L7915CV Distributor
L7915CV PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC TRANSCEIVER 3-ST 8BIT 20SOIC
347
DIODE ARRAY SCHOTTKY 20V SOT23-3
236
DIODE ZENER 2.4V 550MW SOD323F
300
DIGITAL SIGNAL PROCESSORS
10
IC FLASH 64MBIT 108MHZ 8VDFPN
191
IC GATE DRVR VREG/2PT REG 8-SOIC
3760