We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LD1085D2M33R

Part No : LD1085D2M33R
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 3A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
$1.571
$54.985
80+
$1.329
$106.320
120+
$1.289
$154.680
165+
$1.249
$206.085
210+
$1.208
$253.680
280+
$1.088
$304.640
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.5V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.3V @ 3A
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 002375-LD1085D2M33R
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LM1085ISX-3.3;  LD1085D2M33;   CS5203A-3GDPR3G; 
STMicroelectronics LD1085D2M33R, 3A Fixed REG LDO, offers a maximum input voltage of 30V, with a 1.5V @ 3A maximum drop voltage. The LD1085D2M33R is fully intergrated into a D2PAK-3 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.5V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.3V @ 3A
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 002375-LD1085D2M33R
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LM1085ISX-3.3;  LD1085D2M33;   CS5203A-3GDPR3G; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LD1085D2M33R
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
LD1085D2M33R Price

LD1085D2M33R Datasheet
LD1085D2M33R Application

LD1085D2M33R Replacement
LD1085D2M33R Pdf

LD1085D2M33R Pinout
LD1085D2M33R Image

LD1085D2M33R Picture
LD1085D2M33R In Stock

LD1085D2M33R Distributor
LD1085D2M33R PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 64KB FLASH 48TQFP
8
+2.7 V to +5.5 V, 400 kSPS 8-/10-Bit Sampling ADC
81
IC SWITCH BUS 20BIT FET 48-TSSOP
185
FIXED IND 10UH 1.45A 144 MOHM
546
TRANS NPN 450V 2A TO220AB
10
FIXED IND 2UH 6.2A 11.7 MOHM SMD
689
Three Terminal Very Low Voltage (VLV) Protection
450