Search
Filters

LD1086DT25TR

IC REG LDO 2.5V 1.5A DPAK
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
STMicroelectronics LD1086DT25TR, 1.5A Fixed REG LDO, offers a maximum input voltage of 30V, with a 1.5V @ 1.5A maximum drop voltage. The LD1086DT25TR is fully intergrated into a D-Pak package, opreating at different temperatures from -40°C to 125°C, with 2.5V nominal voltage.
Quantity
Price
Ext. Price
100+
€0.442
€44.204
250+
€0.349
€87.290
825+
€0.314
€258.968
Availability: 232 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 100 pcs
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 10mA
PSRR 81dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 1.3V @ 1.5A
Mounting SMD (SMT)
Case / Package D-Pak
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 002391-LD1086DT25TR
Family Name LD1086
Introduction Date May 22, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
AMS317CD-2.5; AMS317CD-2.5;  BD25GC0WEFJ-E2; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 10mA
PSRR 81dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 1.3V @ 1.5A
Mounting SMD (SMT)
Case / Package D-Pak
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 002391-LD1086DT25TR
Family Name LD1086
Introduction Date May 22, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
AMS317CD-2.5; AMS317CD-2.5;  BD25GC0WEFJ-E2; 
LD1086DT25TR Price

LD1086DT25TR Datasheet
LD1086DT25TR Application

LD1086DT25TR Replacement
LD1086DT25TR Pdf

LD1086DT25TR Pinout
LD1086DT25TR Image

LD1086DT25TR Picture
LD1086DT25TR In Stock

LD1086DT25TR Distributor
LD1086DT25TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DC/DC CONVERTERS 5 OR 28 VOLT INPUT
34
IC MEM FIFO 2048X9 20NS 28-DIP
8
MIXED SIGNAL MICROCONTROLLER
1194
MOSFET P-CH 30V 4.5A VS6
71574
Low-Dropout, 120mA Linear Regulators Miniature External Components
2235