Search
Filters

LD1117DT33CTR

Part No : LD1117DT33CTR
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.8A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
190+
$0.267
$50.730
445+
$0.226
$100.570
685+
$0.219
$150.015
945+
$0.212
$200.340
1,215+
$0.206
$250.290
1,625+
$0.185
$300.625
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 134,776 pieces can ship immediately
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 002415-LD1117DT33CTR
Family Name LD1117
Introduction Date January 04, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
TS1084CP33; TS1085CP33;  XB1086P331JR;  

STMicroelectronics LD1117DT33CTR, 800mA Fixed REG LDO, offers a maximum input voltage of 15V, with a 1.3V @ 800mA maximum drop voltage. The LD1117DT33CTR is fully intergrated into a D-Pak package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 002415-LD1117DT33CTR
Family Name LD1117
Introduction Date January 04, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
TS1084CP33; TS1085CP33;  XB1086P331JR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LD1117DT33CTR
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
LD1117DT33CTR Price

LD1117DT33CTR Datasheet
LD1117DT33CTR Application

LD1117DT33CTR Replacement
LD1117DT33CTR Pdf

LD1117DT33CTR Pinout
LD1117DT33CTR Image

LD1117DT33CTR Picture
LD1117DT33CTR In Stock

LD1117DT33CTR Distributor
LD1117DT33CTR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
High Voltage 2 Amp Monolithic Li-Ion Battery Charger
1
VARISTOR 240V 2.5KA DISC 10MM
55
IC COUNTER RIP BIN 12BIT 16-DIP
62
100 mA, Low Quiescent Current, CMOS Linear Regulator
29
MOSFET N-CH 25V 15A DIRECTFET
486
IC REG LDO 3.3V 50MA 8SOIC
87
Zener Diodes with Surge Current Specification
2300

Top Sellers