Search
Filters

LD1117S33CTR

Part No : LD1117S33CTR
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.8A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
120+
$0.421
$50.520
285+
$0.357
$101.745
435+
$0.346
$150.510
600+
$0.335
$201.000
775+
$0.324
$251.100
1,030+
$0.292
$300.760
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 128,878 pieces can ship immediately
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 018512-LD1117S33CTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Defence, Military & Aerospace, Industrial, Power Management

STMicroelectronics LD1117S33CTR, 800mA Fixed REG LDO, offers a maximum input voltage of 15V, with a 1.3V @ 800mA maximum drop voltage. The LD1117S33CTR is fully intergrated into a SOT-223 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 018512-LD1117S33CTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Defence, Military & Aerospace, Industrial, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LD1117S33CTR
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
LD1117S33CTR Price

LD1117S33CTR Datasheet
LD1117S33CTR Application

LD1117S33CTR Replacement
LD1117S33CTR Pdf

LD1117S33CTR Pinout
LD1117S33CTR Image

LD1117S33CTR Picture
LD1117S33CTR In Stock

LD1117S33CTR Distributor
LD1117S33CTR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SMT POWER INDUCTORS
1
IC MCU 32BIT 32KB FLASH 48LQFP
500
NPN Silicon Transistor
27100
IC DUAL USB PORT TVS 8-TSSOP
546
IC OCTAL TRANSP LATCH 20QFN
1000
Enhanced RS-232 Line Drivers/Receivers
223

Top Sellers