Search
Filters

LD1117S33TR

Part No : LD1117S33TR
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.8A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
355+
€0.137
€48.545
835+
€0.116
€96.493
1,295+
€0.112
€144.662
1,770+
€0.109
€192.610
2,295+
€0.105
€240.899
3,065+
€0.094
€289.256
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 64,677 pieces can ship immediately
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 018513-LD1117S33TR
Family Name LD1117
Introduction Date January 04, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
PAM3110ABA330R;  AME8810AEGTZ;  SC1202CST-3.3; 

The LD1117S33TR is a low voltage drop regulator manufactured by ST Microelectronics. This regulator is capable of providing a maximum current of 1300mA to the load. The output voltage of the regulator is 3.3VDC. This regulator has a compact size with excellent thermal characteristics. The built in NPN pass transistor ensures high efficiency. Other than 1 or 2 capacitors, the device does not need any other external components. The device is packaged in an SOT-223 compact package.

LD1117S33TR Regulator Tutorial

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 018513-LD1117S33TR
Family Name LD1117
Introduction Date January 04, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
PAM3110ABA330R;  AME8810AEGTZ;  SC1202CST-3.3; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LD1117S33TR
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
LD1117S33TR Price

LD1117S33TR Datasheet
LD1117S33TR Application

LD1117S33TR Replacement
LD1117S33TR Pdf

LD1117S33TR Pinout
LD1117S33TR Image

LD1117S33TR Picture
LD1117S33TR In Stock

LD1117S33TR Distributor
LD1117S33TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
PLL FOR DTS
189
IC REGISTER SHIFT 12ST 20-TSSOP
236
IC REG CTRLR MULT TOP 16SOIC
259
FRD - Low Forward Voltage Drop
High Performance Voltage Mode PWM Controller
125
IC COMPARATOR 1.8V W/REF SC70-6
303
DUAL BILATERAL SWITCH
2270
IC CLK BUFFER 1:2 8SOIC
4

Top Sellers