Search
Filters

LD1117S50CTR

Part No : LD1117S50CTR
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.8A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
275+
$0.184
$50.600
645+
$0.156
$100.620
995+
$0.151
$150.245
1,365+
$0.147
$200.655
1,765+
$0.142
$250.630
2,345+
$0.128
$300.160
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 155,787 pieces can ship immediately
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
LX8117A-05CST;  LX8117A-05CST-TR; LX8117A-05CSTT; 
ECCN EAR99
Introduction Date February 17, 2005
Family Name LD1117
Case / Package SOT-223
Mounting SMD (SMT)
Voltage - Dropout (Typical) 1.1V @ 800mA
Output Voltage 5V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature
PSRR 75dB (120Hz)
Operating Supply Current 10mA
Output Current 800mA
Dropout Voltage-Max 1.3V @ 800mA
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 15V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits
Win Source Part Number 005200-LD1117S50CTR

STMicroelectronics LD1117S50CTR, 800mA Fixed REG LDO, offers a maximum input voltage of 15V, with a 1.3V @ 800mA maximum drop voltage. The LD1117S50CTR is fully intergrated into a SOT-223 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.

Products specifications
ECAD Module
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
LX8117A-05CST;  LX8117A-05CST-TR; LX8117A-05CSTT; 
ECCN EAR99
Introduction Date February 17, 2005
Family Name LD1117
Case / Package SOT-223
Mounting SMD (SMT)
Voltage - Dropout (Typical) 1.1V @ 800mA
Output Voltage 5V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature
PSRR 75dB (120Hz)
Operating Supply Current 10mA
Output Current 800mA
Dropout Voltage-Max 1.3V @ 800mA
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 15V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits
Win Source Part Number 005200-LD1117S50CTR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LD1117S50CTR
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
LD1117S50CTR Price

LD1117S50CTR Datasheet
LD1117S50CTR Application

LD1117S50CTR Replacement
LD1117S50CTR Pdf

LD1117S50CTR Pinout
LD1117S50CTR Image

LD1117S50CTR Picture
LD1117S50CTR In Stock

LD1117S50CTR Distributor
LD1117S50CTR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC MOTOR CONTROLLER 8SOIC
IC PWR SW HI-SIDE 2CH DSO14-40
50
WIDE-INPUT SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16HTSSOP
2
IC DRIVER DARL SINK 8-CH 18-DIP
74
TPS92310 Off-Line Primary Side Sensing Controller With PFC
14
HIGH PERFORMANCE CURRENT MODE PWM CONTROLLER
22
POWER TRANSISTORS(1.5A,300-400V,40W)
500

Top Sellers