Search
Filters

LD1117V33C

Part No : LD1117V33C
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.8A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 300 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 144938-LD1117V33C
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
STMicroelectronics LD1117V33C, 800mA Fixed REG LDO, offers a maximum input voltage of 15V, with a 1.3V @ 800mA maximum drop voltage. The LD1117V33C is fully intergrated into a TO-220AB package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 144938-LD1117V33C
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LD1117V33C
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
LD1117V33C Price

LD1117V33C Datasheet
LD1117V33C Application

LD1117V33C Replacement
LD1117V33C Pdf

LD1117V33C Pinout
LD1117V33C Image

LD1117V33C Picture
LD1117V33C In Stock

LD1117V33C Distributor
LD1117V33C PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC M-LVDS RECEIVER SINGLE 8SON
750
Photo Modules for PCM Remote Control Systems
455
IC MCU 8BIT 16KB FLASH 64TQFP
349
128K x8 bit Low Power CMOS Static RAM
12

Top Sellers