Search
Filters

LD29150PT50R

IC REG LDO 5V 1.5A PPAK
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
125+
$0.400
$50.000
320+
$0.316
$101.120
1,060+
$0.284
$301.040
Availability: 12,500 In Stock
This product has a minimum quantity of 125
STMicroelectronics LD29150PT50R, 1.5A Fixed REG LDO, offers a maximum input voltage of 14V, with a 0.7V @ 1.5A maximum drop voltage. The LD29150PT50R is fully intergrated into a PPAK package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.7V @ 1.5A
Output Current 1.5A
Operating Supply Current 180μA to 80mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.4V @ 1.5A
Mounting SMD (SMT)
Case / Package PPAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018526-LD29150PT50R
Family Name LD29150
Introduction Date September 05, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
BA05CC0WFP;  BA05SFP-E2;  BA05SFP;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.7V @ 1.5A
Output Current 1.5A
Operating Supply Current 180μA to 80mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.4V @ 1.5A
Mounting SMD (SMT)
Case / Package PPAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018526-LD29150PT50R
Family Name LD29150
Introduction Date September 05, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
BA05CC0WFP;  BA05SFP-E2;  BA05SFP;  
LD29150PT50R Price

LD29150PT50R Datasheet
LD29150PT50R Application

LD29150PT50R Replacement
LD29150PT50R Pdf

LD29150PT50R Pinout
LD29150PT50R Image

LD29150PT50R Picture
LD29150PT50R In Stock

LD29150PT50R Distributor
LD29150PT50R PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC DAC 24BIT 6CH 192KHZ 48-LQFP
587
SILICON NPN EPITAXIAL PLANAR
9900
True RMS-to-DC Converters
5
IC ADC 8BIT LP 10-UMAX
5000
Microprocessor-Compatible Sampling CMOS ANALOG-TO-DIGITAL CONVERTER
36
IC INVERTER SGL OPEN DRN SOT-353
3400