Search
Filters

LD3985M33R

Part No : LD3985M33R
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.15A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
190+
$0.269
$51.110
440+
$0.228
$100.320
680+
$0.221
$150.280
935+
$0.214
$200.090
1,210+
$0.207
$250.470
1,615+
$0.186
$300.390
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,991 pieces can ship immediately
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 250μA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.06V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 136134-LD3985M33R
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS73433TDDCRQ1;  LDS3985M33R;  LD3985M33R;   LD3985M33; 

STMicroelectronics LD3985M33R, 150mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.1V @ 150mA maximum drop voltage. The LD3985M33R is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 250μA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.06V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 136134-LD3985M33R
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS73433TDDCRQ1;  LDS3985M33R;  LD3985M33R;   LD3985M33; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LD3985M33R
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
LD3985M33R Price

LD3985M33R Datasheet
LD3985M33R Application

LD3985M33R Replacement
LD3985M33R Pdf

LD3985M33R Pinout
LD3985M33R Image

LD3985M33R Picture
LD3985M33R In Stock

LD3985M33R Distributor
LD3985M33R PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR CIRCUIT SOT23-3
300
N-CHANNEL ENHANCEMENT MODE MOSFET POWERDI®
350
IC MPU MPC82XX 300MHZ 408TBGA
4
DIODE ARRAY GP 200V 15A TO247
160
MOSFET N-CH 20V 0.7A 3DFN
702
TVSarray ™ Series
224
IC FPGA 372 I/O 484FBGA
195

Top Sellers