WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

LD59015C25R

Part No :
LD59015C25R
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 2.5V 0.15A SOT323-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 44,240 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.21V @ 150mA
Output Current 150mA
Operating Supply Current 60μA to 110μA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.15V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-323-5
Win Source Part Number 099439-LD59015C25R
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
STMicroelectronics LD59015C25R, 150mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.21V @ 150mA maximum drop voltage. The LD59015C25R is fully intergrated into a SOT-323-5 package, opreating at different temperatures from -40°C to 125°C, with 2.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.21V @ 150mA
Output Current 150mA
Operating Supply Current 60μA to 110μA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.15V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-323-5
Win Source Part Number 099439-LD59015C25R
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LD59015C25R
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
LD59015C25R Price

LD59015C25R Datasheet
LD59015C25R Application

LD59015C25R Replacement
LD59015C25R Pdf

LD59015C25R Pinout
LD59015C25R Image

LD59015C25R Picture
LD59015C25R In Stock

LD59015C25R Distributor
LD59015C25R PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
1 Megabit 64K x 16 5-volt Only CMOS Flash Memory
CMC 2MH 7.5A 2LN TH
52
IC EEPROM 2KBIT 400KHZ 8TSSOP
1615
IC OP AMP GP 5.5MHZ RRIO 16SSOP
20
72-Mbit DDR-II+ SRAM 2-Word Burst Architecture
29

Top Sellers