Search
Filters

LE50CZ

Part No : LE50CZ
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.1A TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
295+
€0.164
€48.294
695+
€0.139
€96.377
1,075+
€0.135
€144.932
1,485+
€0.130
€193.057
1,910+
€0.126
€240.952
2,545+
€0.114
€289.199
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 100mA
Output Current 100mA
Operating Supply Current 1mA to 3mA
PSRR 76dB to 60dB (120Hz to 10kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.2V @ 100mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 137078-LE50CZ
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
STMicroelectronics LE50CZ, 100mA Fixed REG LDO, offers a maximum input voltage of 18V, with a 0.5V @ 100mA maximum drop voltage. The LE50CZ is fully intergrated into a TO-92-3 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 100mA
Output Current 100mA
Operating Supply Current 1mA to 3mA
PSRR 76dB to 60dB (120Hz to 10kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.2V @ 100mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 137078-LE50CZ
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LE50CZ
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
LE50CZ Price

LE50CZ Datasheet
LE50CZ Application

LE50CZ Replacement
LE50CZ Pdf

LE50CZ Pinout
LE50CZ Image

LE50CZ Picture
LE50CZ In Stock

LE50CZ Distributor
LE50CZ PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 7KB OTP 28SOIC / 28/40-Pin 8-Bit CMOS Microcontrollers
16
18/20/28-Pin, Enhanced Flash Microcontrollers with nanoWatt Technology, High-Performance PWM and A/D
403
IC INV SCHMITT TRIGGER 5TSSOP
6297
DIODE ZENER 7.5V 1W DO41G
4638

Top Sellers