Search
Filters

LF33CPT-TR

Part No :
LF33CPT-TR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V 0.5A PPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,520 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 1mA to 12mA
PSRR 80dB to 65dB (120Hz to 65dB)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.4V @ 500mA
Mounting SMD (SMT)
Case / Package PPAK
Win Source Part Number 002471-LF33CPT-TR
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NCV4276ADT33RKG;  LF33CPT;  LF33CPT-TR;   LF33CPT-TRY; 
STMicroelectronics LF33CPT-TR, 500mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.7V @ 500mA maximum drop voltage. The LF33CPT-TR is fully intergrated into a PPAK package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 1mA to 12mA
PSRR 80dB to 65dB (120Hz to 65dB)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.4V @ 500mA
Mounting SMD (SMT)
Case / Package PPAK
Win Source Part Number 002471-LF33CPT-TR
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NCV4276ADT33RKG;  LF33CPT;  LF33CPT-TR;   LF33CPT-TRY; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LF33CPT-TR
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
LF33CPT-TR Price

LF33CPT-TR Datasheet
LF33CPT-TR Application

LF33CPT-TR Replacement
LF33CPT-TR Pdf

LF33CPT-TR Pinout
LF33CPT-TR Image

LF33CPT-TR Picture
LF33CPT-TR In Stock

LF33CPT-TR Distributor
LF33CPT-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 60V 59A LFPAK / Trans MOSFET N-CH 60V 59A 5-Pin(4+Tab) LFPAK T/R
42
3C 24 AWG 7/32 TC PVC / OAS / Braid / PVC
24
N-channel enhancement mode vertical D-MOS transistor
200
Analog Multiplexer Dual 4:1 16-Pin PDIP N / IC MULTIPLEXER DUAL 4X1 16DIP
OPTOISO 5KV TRANS W/BASE 6SMD
500

Top Sellers