WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

LF90CDT-TR

Part No :
LF90CDT-TR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 9V 0.5A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,840 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 9V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 1.5mA to 12mA
PSRR 71dB to 56dB (120Hz to 10kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 9V
Voltage - Dropout (Typical) 0.4V @ 500mA
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 002522-LF90CDT-TR
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
STMicroelectronics LF90CDT-TR, 500mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.7V @ 500mA maximum drop voltage. The LF90CDT-TR is fully intergrated into a D-Pak package, opreating at different temperatures from -40°C to 125°C, with 9V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 9V
Dropout Voltage-Max 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 1.5mA to 12mA
PSRR 71dB to 56dB (120Hz to 10kHz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 9V
Voltage - Dropout (Typical) 0.4V @ 500mA
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 002522-LF90CDT-TR
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LF90CDT-TR
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
LF90CDT-TR Price

LF90CDT-TR Datasheet
LF90CDT-TR Application

LF90CDT-TR Replacement
LF90CDT-TR Pdf

LF90CDT-TR Pinout
LF90CDT-TR Image

LF90CDT-TR Picture
LF90CDT-TR In Stock

LF90CDT-TR Distributor
LF90CDT-TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TRANS NPN 45V 1A SOT-223
2090
IC REG LDO 1.5V 1A 8-SO / 1A Low Dropout Adjustable And Fixed-Mode Regulator With Enable
180
CMC 260MA 2LN 600 OHM SMD
296
IC TXRX LO PWR TIA/EIA-485 8SOIC
1525
P-Channel Logic Level Enhancement Mode Field Effect Transistor
3300
50V N-Channel Enhancement Mode MOSFET – ESD Protected
6000
IC ADC 20BIT DIFFINPUT/REF10MSOP
33

Top Sellers