Search
Filters

LK112M15TR

Part No :
LK112M15TR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 1.5V 0.15A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
290+
$0.174
$50.460
680+
$0.148
$100.640
1,050+
$0.143
$150.150
1,440+
$0.139
$200.160
1,870+
$0.134
$250.580
2,480+
$0.121
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 16,993 pieces can ship immediately
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 150mA
Operating Supply Current 250μA
PSRR 55dB (400Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -30°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 038570-LK112M15TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Family Name LK112
Introduction Date January 31, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
NJM2881F15; NJM#2881F15; TAR5S15;  
STMicroelectronics LK112M15TR, 150mA Fixed REG LDO, offers a maximum input voltage of 14V, the LK112M15TR is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -30°C to 125°C, with 1.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 150mA
Operating Supply Current 250μA
PSRR 55dB (400Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -30°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 038570-LK112M15TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Family Name LK112
Introduction Date January 31, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
NJM2881F15; NJM#2881F15; TAR5S15;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LK112M15TR
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
LK112M15TR Price

LK112M15TR Datasheet
LK112M15TR Application

LK112M15TR Replacement
LK112M15TR Pdf

LK112M15TR Pinout
LK112M15TR Image

LK112M15TR Picture
LK112M15TR In Stock

LK112M15TR Distributor
LK112M15TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS NPN 50V VMT3
4097
XFRMR BALUN RF 50-1200MHZ SMD
2248
1.5A, 500kHz Step-Down Switching Regulators
1148
IC TRUETOUCH CAPSENSE 48QFN
93
IC REG LDO 3.2V 0.15A SOT23-5
71
N CHANNEL MOS TYPE (HIGH VOLTAGE SWITCHING, DC-DC CONVERTER, RELAY DRIVE AND MOTOR DRIVE APPLICATIONS)
19
Fully-Differential Isolation Amplifier for Energy Metering
44

Top Sellers